12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1166422-DAC124S085CI
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD5324ACPZ-REEL7; DAC124S085CISDX; DAC124S085CISD;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC DAC 12BIT V-OUT 10WSON
IC DAC 12BIT V-OUT 10WSON
12 Bit Digital to Analog Converter 4 10-WSON (3x3)
Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | DAC124S085CISDX/NOPB | 1166422-DAC124S085CISDX/NOPB | DAC124S085CISDX/NOPB | DAC124S085CISDX/NOPB | DAC124S085CISDX/NOPB |
Product Name | DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CISDX/NOPB | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
Interface Type | Serial; SPI | SPI; SPI, DSP | |||
Package Type | VSSOP,WSON | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | ||
Screening Level | Catalog | ||||
Resolution | 12 bits | 12 bits | |||
INL | 8 LSB | 2.4 LSB |