Product Details
The AD5320 is a single, 12-bit buffered voltage out DAC that operates from a single +2.7 V to +5.5 V supply consuming 115 µA at 3 V. Its on-chip precision output amplifier allows rail-to-rail output swing to be achieved. The AD5320 utilizes a versatile three-wire serial interface that operates at clock rates up to 30 MHz and is compatible with standard SPI ™,QSPI ™, MICROWIRE ™ and DSP interface standards.
Product Highlights
IC DAC 12BIT V-OUT SOT23-6
10us 2.7V~5.5V 12Bit SOT-23-6 Digital To Analog Converters (DACs) ROHS
IC DAC 12BIT V-OUT SOT23-6
Manufacturer: Analog Devices Inc.
Win Source Part Number: 007987-AD5320BRTZ-RE
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±16 (Max), ±1 (Max)
Family Name: AD5320
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): DAC8551IDGKT; AD5320BRTZ-500RL7; AD5320BRTZ-REEL7; AD5320BRTZ; DAC7512N/3KG4; DAC7512N/250; DAC7512N/3K; MCP4726A2T-E/CH;
Introduction Date: December 04, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
The AD5320 is a single, 12-bit buffered voltage out DAC that operates from a single +2.7 V to +5.5 V supply consuming 115 µA at 3 V. Its on-chip precision output amplifier allows rail-to-rail output swing to be achieved. The AD5320 utilizes a versatile three-wire serial interface that operates at clock rates up to 30 MHz and is compatible with standard SPI ™,QSPI ™, MICROWIRE ™ and DSP interface standards.
12 Bit Digital to Analog Converter 1 SOT-23-6
IC DAC 12BIT V-OUT SOT23-6
Analog Devices, Inc. | LIXINC Electronics Co., Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Win Source Electronics | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | AD5320BRTZ-REEL7 | AD5320BRTZ-REEL7 | AD5320BRTZ-REEL7 | AD5320BRTZ-REEL7 | 007987-AD5320BRTZ-REEL7 | AD5320BRTZ-R7 | AD5320BRTZ-REEL7 | AD5320BRTZ-REEL7 |
Product Name | 2.7 V to 5.5 V, 140 µA, Rail-to-Rail Voltage Output 12-Bit DAC in SOT-23 and MicroSOIC Packages | Integrated Circuits | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) | Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5320BRTZ-REEL7 | Converter - DAC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
Interface Type | Serial; SPI; Microwire | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | |||
Package Type | MSOP | Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |||
Pins | 6 | |||||||
Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
Dissipation | 0.7700 milliwatts |