12 Bit Digital to Analog Converter 4 28-CDIP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 909320-AD390TD/883B
Operating Temperature Range: -55°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 4 28-CDIP
Package: 28-CDIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: AD390
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DAC 12BIT QUAD 28CDIP
IC DAC 12BIT QUAD 28CDIP
The AD390 contains four 12-bit high speed voltage-output digital-to-analog converters in a compact 28-pin hybrid package. The design is based on a proprietary latched 12-bit DAC chip which reduces chip count and provides high reliability. The AD390 is ideal for systems requiring digital control of many analog voltages where board space is at a premium. Such applications include automatic test equipment, process controllers, and vector-scan displays.
Quarktwin Technology Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | |
---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | AD390TD/883B | 909320-AD390TD/883B | AD390TD/883B | AD390TD/883B | AD390TD/883B |
Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD390TD/883B | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Converter - DAC |
Package Type | DIP; 28-CDIP (0.600\", 15.24mm) | DIP; 28-CDIP | DIP; 28-CDIP (0.600\", 15.24mm) | ||
Packing Method | Bulk; Bulk | Bulk; Bulk | |||
Resolution | 12 bits | ||||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |