Product Details
The LTC2602/LTC2612/LTC2
These parts establish advanced performance standards for output drive, crosstalk and load regulation in single-supply, voltage output multiples.
The parts use a simple SPI/MICROWIRE™ compatible 3-wire serial interface which can be operated at clock rates up to 50MHz.
The LTC2602/LTC2612/LTC2
Applications
12 Bit Digital to Analog Converter 2 8-MSOP
Linear Technology 12-bit digital to analog converter (DAC) offer a range of different functions from parallel, serial SPI as well as I2C interface. DAC offer INL (Integral Non-Linearity) and DNL (differential Non-Linearity), Offset and Gain error DC performance. The AC performance offers fast settling time, low glitch impulse and crosstalk. .
· Low power consumption. · Compact package. · Supported by demo system and evaluation software. · Evaluate the performance of the D-A Converter with QuikEval data acquisition and analysis software. Some features include:. Integrated high precision references. power-on-reset to zero-scale. mid-scale. Hi-Z options and software selectable output spans (SoftSpan)
Resolution = 12 bit
Number of DAC Channels = 2
Digital Interface Type = Serial (SPI/Microwire)
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Single
Typical Single Supply Voltage = 3.3 V, 5 V
Voltage Reference = External
Pin Count = 8
Maximum Settling Time = 7µs
Linear Technology 12-bit digital to analog converter (DAC) offer a range of different functions from parallel, serial SPI as well as I2C interface. DAC offer INL (Integral Non-Linearity) and DNL (differential Non-Linearity), Offset and Gain error DC performance. The AC performance offers fast settling time, low glitch impulse and crosstalk. .
· Low power consumption. · Compact package. · Supported by demo system and evaluation software. · Evaluate the performance of the D-A Converter with QuikEval data acquisition and analysis software. Some features include:. Integrated high precision references. power-on-reset to zero-scale. mid-scale. Hi-Z options and software selectable output spans (SoftSpan)
Resolution = 12 bit
Number of DAC Channels = 2
Digital Interface Type = Serial (SPI/Microwire)
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Single
Typical Single Supply Voltage = 3.3 V, 5 V
Voltage Reference = External
Pin Count = 8
Maximum Settling Time = 7µs
Delivery on production packaging - Tube. This product is non-returnable.
Linear Technology 12-bit digital to analog converter (DAC) offer a range of different functions from parallel, serial SPI as well as I2C interface. DAC offer INL (Integral Non-Linearity) and DNL (differential Non-Linearity), Offset and Gain error DC performance. The AC performance offers fast settling time, low glitch impulse and crosstalk. .
· Low power consumption. · Compact package. · Supported by demo system and evaluation software. · Evaluate the performance of the D-A Converter with QuikEval data acquisition and analysis software. Some features include:. Integrated high precision references. power-on-reset to zero-scale. mid-scale. Hi-Z options and software selectable output spans (SoftSpan)
Resolution = 12 bit
Number of DAC Channels = 2
Digital Interface Type = Serial (SPI/Microwire)
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Single
Typical Single Supply Voltage = 3.3 V, 5 V
Voltage Reference = External
Pin Count = 8
Maximum Settling Time = 7µs
IC DAC 12BIT V-OUT 8MSOP
IC DAC 12BIT V-OUT 8MSOP
IC DAC 12BIT V-OUT 8MSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Analog Devices, Inc. | Quarktwin Technology Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Richardson RFPD | |
---|---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | LTC2622CMS8#PBF | LTC2622CMS8#PBF | 5061741 | LTC2622CMS8#PBF | LTC2622CMS8#PBF | LTC2622CMS8#PBF | LTC2622CMS8#PBF |
Product Name | Dual 12-Bit Rail-to-Rail DACs in 8-Lead MSOP | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits | Converter - DAC | |
Interface Type | Serial; SPI | Serial; SPI; Microwire | SPI; SPI | SPI | |||
Package Type | MSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; Tube | ||
Pins | 8 | 8 | |||||
Resolution | 12 bits | 12 bits | 12 bits | ||||
Dissipation | 6.5 milliwatts |