Product Details
The AD5541/AD5542 are single, 16-bit, serial input, voltage output digital-to-analog converters (DACs) that operate from a single 2.7 V to 5.5 V supply. The DAC output range extends from 0 V to VREF.
The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing 1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of −40°C to +85°C. Offering unbuffered outputs, the AD5541/AD5542 achieve a 1 μs settling time with low power consumption and low offset errors. Providing a low noise performance of 11.8 nV/√Hz and low glitch, the AD5541/AD5542 is suitable for deployment across multiple end systems.
The AD5542 can be operated in bipolar mode, which generates a ±VREF output swing. The AD5542 also includes Kelvin sense connections for the reference and analog ground pins to reduce layout sensitivity.
The AD5541/AD5542 utilize a versatile 3-wire interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. The AD5541/AD5542 are available in 8-lead and 14-lead SOIC packages.
Product Highlights
Applications
16 Bit Digital to Analog Converter 1 8-SOIC
The AD5541/AD5542 are single, 16-bit, serial input, voltage output digital-to-analog converters (DACs) that operate from a single 2.7 V to 5.5 V supply. The DAC output range extends from 0 V to VREF.The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing 1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of -40°C to +85°C. Offering unbuffered outputs, the AD5541/AD5542 achieve a 1 µs settling time with low power consumption and low offset errors. Providing a low noise performance of 11.8 nV/vHz and low glitch, the AD5541/AD5542 is suitable for deployment across multiple end systems.The AD5542 can be operated in bipolar mode, which generates a ±VREF output swing. The AD5542 also includes Kelvin sense connections for the reference and analog ground pins to reduce layout sensitivity.The AD5541/AD5542 utilize a versatile 3-wire interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. The AD5541/AD5542 are available in 8-lead and 14-lead SOIC packages.
16-Bit Serial Input DAC AD5541ARZ - Data Converters - General Purpose DACs
16-Bit Serial Input DAC AD5541ARZ - Data Converters - General Purpose DACs
16-Bit Serial Input DAC AD5541ARZ - Data Converters - General Purpose DACs
Delivery on production packaging - Tube. This product is non-returnable.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008008-AD5541ARZ
Packaging: Tube/Rail
Output Type: Voltage - Unbuffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC DAC 16BIT V-OUT 8SOIC
Analog Devices, Inc. | Quarktwin Technology Ltd. | Richardson RFPD | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | AD5541ARZ | AD5541ARZ | AD5541ARZ | 9127299 | 008008-AD5541ARZ | AD5541ARZ |
Product Name | 2.7 V to 5.5 V, Serial-Input, Voltage-Output, 16-Bit DAC | Digital to Analog Converters (DAC) | Converter - DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5541ARZ | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
Interface Type | Serial; SPI; Microwire | Serial; SPI; Microwire | SPI; SPI, DSP | |||
Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOP | SOIC; SOIC | SOIC; 8-SOIC | 8-SOIC (0.154\", 3.90mm Width) |
Pins | 8 | |||||
Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
Dissipation | 6.05 milliwatts |