10-Bit Vout DAC with EEPROM I2C SOT23-6 - Data Converters - General Purpose DACs
Delivery on production packaging - Reel. This product is non-returnable.
10-Bit Vout DAC with EEPROM I2C SOT23-6 - Data Converters - General Purpose DACs
10 Bit Digital to Analog Converter 1 SOT-23-6
IC DAC 10BIT V-OUT SOT23-6
IC DAC 10BIT V-OUT SOT23-6
IC DAC 10BIT V-OUT SOT23-6
Win Source Part Number: 1004840-MCP4716A2T-E
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 10
Data Interface: I2C
Reference Type: External, Supply
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 6µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.05
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4716A2T-E/CHTR,MC
Base Product Number: MCP4716
RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LIXINC Electronics Co., Limited | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | 8230953P | MCP4716A2T-E/CH | MCP4716A2T-E/CH | MCP4716A2T-E/CH | MCP4716A2T-E/CH | 1004840-MCP4716A2T-E/CH |
Product Name | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
Interface Type | Serial; I2C | I2C; I²C | I2C | I2C; I2C | ||
Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | ||
Features | Single-Supply | |||||
Pins | 6 | |||||
Resolution | 10 bits | 10 bits |