1 channel 8bit D-A converter,MAX517ACSA
1 channel 8bit D-A converter,MAX517ACSA
Delivery on production packaging - Tube. This product is non-returnable.
Manufacturer: Maxim Integrated
Win Source Part Number: 107973-MAX517ACSA+
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: I2C
Reference Type: External
Settling Time: 6μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
RS Components, Ltd. | Win Source Electronics | |
---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | 5404003 | 107973-MAX517ACSA+ |
Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MAX517ACSA+ | |
Interface Type | Serial; I2C | I2C; I2C |
Package Type | SOIC; SOIC | SOIC; 8-SOIC |
Features | Single-Supply | |
Pins | 8 | |
Resolution | 8 bits |