Product Details
The AD7528 is a monolithic dual 8-bit digital/analog converter featuring excellent DAC-to-DAC matching. It is available in skinny 0.3" wide 20-pin DIP's and in 20-terminal surface mount packages.
Separate on-chip latches are provided for each DAC to allow easy microprocessor interface.
Data is transferred into either of the two DAC data latches via a common 8-bit TTL/CMOS compatible input port. Control input DAC A/DAC B determines which DAC is to be loaded. The AD7528's load cycle is similar to the write cycle of a random access memory and the device is bus compatible with most 8-bit microprocessors, including 6800, 8080, 8085, Z80.
The device operates from a +5V to +15V power supply, dissipating only 20mW of power.
Both DAC's offer excellent four quadrant multiplication characteristics with a seperate reference input and feedback resistor for each DAC.
APPLICATIONS
Digital Control of:
8 Bit Digital to Analog Converter 2 20-SOIC
IC DAC 8BIT A-OUT 20SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008144-AD7528JRZ
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 400ns
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5 V to 15 V
Digital Supply Voltage: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC DAC 8BIT A-OUT 20SOIC
8-BIT Dual CMOS DAC AD7528JRZ - Data Converters - General Purpose DACs
8-BIT Dual CMOS DAC AD7528JRZ - Data Converters - General Purpose DACs
Delivery on production packaging - Bag. This product is non-returnable.
CMOS, Dual 8-Bit, Buffered Multiplying DAC
The AD7528 is a monolithic dual 8-bit digital/analog converter featuring excellent DAC-to-DAC matching. It is available in skinny 0.3"" wide 20-pin DIP's and in 20-terminal surface mount packages.Seperate on-chip latches are provided for each DAC to allow easy microprocessor interface.Data is transferred into either of the two DAC data latches via a common 8-bit TTL/CMOS compatible input port. Control input DAC A/DAC B determines which DAC is to be loaded. The AD7528's load cycle is similar to the write cycle of a random access memory and the device is bus compatible with most 8-bit microprocessors, including 6800, 8080, 8085, Z80.The device operates from a +5V to +15V power supply, dissipating only 20mW of power.Both DAC's offer excellent four quadrant multiplication characteristics with a seperate reference input and feedback resistor for each DAC.
Analog Devices, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Rochester Electronics | Richardson RFPD | |
---|---|---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | AD7528JRZ | AD7528JRZ | AD7528JRZ | 008144-AD7528JRZ | AD7528JRZ | 230826 | AD7528JRZ | AD7528JRZ |
Product Name | CMOS Dual 8-Bit Buffered Multiplying DAC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7528JRZ | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Converter - DAC | ||
Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | ||||
Package Type | SOIC; PLCC; CDIP; PDIP | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; SOIC W | SOIC; SOIC20W | ||
Pins | 20 | |||||||
Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
Dissipation | 30 milliwatts |