Product Details
The AD5410/AD5420 are low cost, precision, fully integrated 12-/16-bit converters offering a programmable current source output designed to meet the requirements of industrial process control applications. The output current range is programmable at 4 mA to 20 mA, 0 mA to 20 mA, or an overrange function of 0 mA to 24 mA. The output is open-circuit protected. The device operates with a power supply (AVDD) range from 10.8 V to 60 V. Output loop compliance is 0 V to AVDD − 2.5 V.
The flexible serial interface is SPI, MICROWIRE™, QSPI™, and DSP compatible and can be operated in 3-wire mode to minimize the digital isolation required in isolated applications.
The device also includes a power-on reset function, ensuring that the device powers up in a known state, and an asynchronous CLEAR pin that sets the output to the low end of the selected current range.
The total unadjusted error is typically ±0.01% FSR.
Applications
IC DAC 12BIT A-OUT 24TSSOP
The AD5410/AD5420 are low cost, precision, fully integrated 12-/16-bit converters offering a programmable current source output designed to meet the requirements of industrial process control applications. The output current range is programmable at 4 mA to 20 mA, 0 mA to 20 mA, or an overrange function of 0 mA to 24 mA. The output is open-circuit protected. The device operates with a power supply (AVDD) range from 10.8 V to 60 V. Output loop compliance is 0 V to AVDD - 2.5 V.The flexible serial interface is SPI, MICROWIRE™, QSPI™, and DSP compatible and can be operated in 3-wire mode to minimize the digital isolation required in isolated applications. The device also includes a power-on reset function, ensuring that the device powers up in a known state, and an asynchronous CLEAR pin that sets the output to the low end of the selected current range. The total unadjusted error is typically ±0.01% FSR.
12 Bit Digital to Analog Converter 1 24-TSSOP-EP
IC DAC 12BIT A-OUT 24TSSOP
IC DAC 12BIT A-OUT 24TSSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008001-AD5410AREZ
Packaging: Tube/Rail
Output Type: Current - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 40μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Family Name: AD5410
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP-EP
Analog Supply Voltage: 10.8 V to 40 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5410AREZ-REEL7;
Introduction Date: August 28, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
DAC 1-Ch R-2R 12-Bit 24-Pin TSSOP EP - Data Converters - General Purpose DACs
DAC 1-Ch R-2R 12-Bit 24-Pin TSSOP EP - Data Converters - General Purpose DACs
DAC 1-Ch R-2R 12-Bit 24-Pin TSSOP EP - Data Converters - General Purpose DACs
Delivery on production packaging - Tube. This product is non-returnable.
Analog Devices, Inc. | Lingto Electronic Limited | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Win Source Electronics | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | AD5410AREZ | AD5410AREZ | AD5410AREZ | AD5410AREZ | AD5410AREZ | AD5410AREZ | 008001-AD5410AREZ | 7095872 |
Product Name | Single-Channel, 12-Bit, Serial Input, 4 mA to 20 mA, Current Source DAC, HART Connectivity | Data Acquisition - Digital to Analog Converters (DAC) | Converter - DAC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5410AREZ | |
Package Type | TSSOP; LFCSP | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) Exposed Pad | 24-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SOP; SSOP; Tube | SOP; SSOP; TSSOP; 24-TSSOP-EP | TSSOP; TSSOP | ||
Pins | 24 | 24 | ||||||
Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Architecture | Current Steering |