Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 40-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1016652-AMC7823IRTAT
Packaging: Reel - TR
Type: Analog Monitor/Control Circuit
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-PWQFN (4.15x4.15)
Supply Voltage - Operating: 3V, 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): AMC7823IRTARG4; AMC7823IRTAR; AMC7823IRTAT;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC ANLG MON/CTL 12B 200K 40WQFN
Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AMC7823IRTATG4 | 1016652-AMC7823IRTATG4 | AMC7823IRTATG4 |
Product Name | AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7823IRTATG4 | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
Package Type | WQFN | 40-PWQFN (4.15x4.15) | |
Resolution | 12 bits | ||
Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |