Manufacturer: Analog Devices Inc.
Win Source Part Number: 1137171-AD7400YRWZ-R
Packaging: Reel
Type: Modulator
Mounting Style: SMD
Sampling Rate (Per Second): 10M
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 16-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: AD7400
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V, 4.5V ~ 5.25V
IC MODULATOR 16BIT 10M 16SOIC
The AD7400 is a second-order, sigma-delta (S-?) modulator that converts an analog input signal to a high speed, 1-bit data stream with on-chip digital isolation based on Analog Devices, Inc. iCoupler® technology. The AD7400 operates from a 5 V power supply and accepts a differential input signal of ±200 mV (±320 mV full scale). The analog input is continuously sampled by the analog modulator, eliminating the need for external sample-and-hold circuitry. The input information is contained in the output stream as a density of ones with a data rate of 10 MHz. The original information can be reconstructed with an appropriate digital filter. The serial I/O can use a 5 V or a 3 V supply (VDD2). The serial interface is digitally isolated. High speed CMOS, combined with monolithic air core transformer technology, means the on-chip isolation provides outstanding performance characteristics superior to alternatives such as optocoupler devices. The part contains an on-chip reference. The AD7400 is offered in a 16-lead SOIC and has an operating temperature range of -40°C to +105°C. An external clock version, AD7401, is also available.
Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | |
---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 1137171-AD7400YRWZ-REEL7 | AD7400YRWZ-REEL7 | AD7400YRWZ-R7 |
Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7400YRWZ-REEL7 | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | Converter - ADC |
Interface Type | Serial; Serial | ||
Package Type | SOIC | SOIC | SOIC |
Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |