The AD676 is a multipurpose 16-bit parallel output analog-to-digital converter which utilizes a switched-capacitor/c
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 909606-AD676JNZ
Operating Temperature Range: 0°C ~ 70°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
Package: 28-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: AD676
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC ADC 16BIT SAR 28DIP
IC ADC 16BIT SAR 28DIP
AD676 - 16-Bit Parallel 100 kSPS Sampling ADC
Richardson RFPD | Quarktwin Technology Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Rochester Electronics | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD676JNZ | AD676JNZ | 909606-AD676JNZ | AD676JNZ | AD676JNZ | AD676JNZ |
Product Name | Converter - ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD676JNZ | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
Package Type | DIP | DIP; 28-DIP (0.600\", 15.24mm) | DIP; PDIP; 28-PDIP | DIP; 28-DIP (0.600\", 15.24mm) | DIP; PDIP; PDIP28 | |
Resolution | 16 bits | 16 bits | ||||
Sample Rate | 100 kSamples/Sec | 100 kSamples/Sec | ||||
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube |