16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC ADC 16BIT PIPELINED 40QFN
IC ADC 16BIT PIPELINED 40QFN
Quarktwin Technology Ltd. | Richardson RFPD | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | LTC2273CUJ#TRPBF | LTC2273CUJTRPBF | LTC2273CUJ#TRPBF | LTC2273CUJ#TRPBF |
Product Name | Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
Package Type | 40-WFQFN Exposed Pad | |||
Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
Resolution | 16 bits | |||
Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |