IQD Frequency Products, Ltd. Crystal, Smd, 32.768000Khz; Frequency Nom Iqd Frequency Products LFXTAL003004

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2440523 - RS Components, Ltd.
Corby, Northants, United Kingdom
From IQD, these 90SMX & 91SMX Crystal SMDs are plastic encapsulated and have an industry standard package. The standard frequency makes them suitable for real time clock applications. Standard Frequency = 32.768kHz Mounting Type = Surface Mount Load Capacitance = 12.5pF Package Type = 90SMX Pin Count = 4 Length = 4mm Width = 10.4mm Height = 3.4mm Dimensions = 4 x 10.4 x 3.4mm Frequency Tolerance = ±20ppm

From IQD, these 90SMX & 91SMX Crystal SMDs are plastic encapsulated and have an industry standard package. The standard frequency makes them suitable for real time clock applications.
Standard Frequency = 32.768kHz
Mounting Type = Surface Mount
Load Capacitance = 12.5pF
Package Type = 90SMX
Pin Count = 4
Length = 4mm
Width = 10.4mm
Height = 3.4mm
Dimensions = 4 x 10.4 x 3.4mm
Frequency Tolerance = ±20ppm

Supplier's Site
 - 2440523P - RS Components, Ltd.
Corby, Northants, United Kingdom
From IQD, these 90SMX & 91SMX Crystal SMDs are plastic encapsulated and have an industry standard package. The standard frequency makes them suitable for real time clock applications. Standard Frequency = 32.768kHz Mounting Type = Surface Mount Load Capacitance = 12.5pF Package Type = 90SMX Pin Count = 4 Length = 4mm Width = 10.4mm Height = 3.4mm Dimensions = 4 x 10.4 x 3.4mm Frequency Tolerance = ±20ppm Delivery on production packaging - Bag. This product is non-returnable.

From IQD, these 90SMX & 91SMX Crystal SMDs are plastic encapsulated and have an industry standard package. The standard frequency makes them suitable for real time clock applications.
Standard Frequency = 32.768kHz
Mounting Type = Surface Mount
Load Capacitance = 12.5pF
Package Type = 90SMX
Pin Count = 4
Length = 4mm
Width = 10.4mm
Height = 3.4mm
Dimensions = 4 x 10.4 x 3.4mm
Frequency Tolerance = ±20ppm
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site
Crystal, Smd, 32.768000Khz; Frequency Nom Iqd Frequency Products - 04AC8420 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd, 32.768000Khz; Frequency Nom Iqd Frequency Products
04AC8420
Crystal, Smd, 32.768000Khz; Frequency Nom Iqd Frequency Products 04AC8420
CRYSTAL, SMD, 32.768000KHZ; Frequency Nom:32.768kHz; Crystal Case:SMD, 10.41mm x 4mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:90SMX Series; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CRYSTAL, SMD, 32.768000KHZ; Frequency Nom:32.768kHz; Crystal Case:SMD, 10.41mm x 4mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:90SMX Series; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 2440523 04AC8420
Product Name Crystal, Smd, 32.768000Khz; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 90SMX Surface Mount
Frequency 0.0328 MHz 0.0328 MHz
Frequency Stability -20 to 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

CRYSTAL - CSM-7SSX - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27 MHz
View Details
4 Pin Crystal C3E - C3E-25.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
 - 1110763P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 50 MHz
Frequency Stability -50 to 50 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details