MMD Components / Monitor Quartztek
V Series Crystal
V*BB
Datasheet
Suppliers
V Series Crystal
V*BB
Datasheet
Technical Specifications
Product Category
|
Crystals |
Product Number
|
V*BB |
Product Name
|
V Series Crystal |
Package / Form Factor
|
Surface Mount
|
Frequency
|
12 to 54 MHz
|
Frequency Stability
|
50 ppm
|
Load Capacitance
|
8 pF
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C5S
Frequency
12 MHz
Load Capacitance
12 pF
View Details
3 suppliers
Package / Form Factor
Surface Mount; SMD
Frequency
100 MHz
Frequency Stability
-50 to 50 ppm
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
Supply Voltage
3.3 Volts
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
25 MHz
View Details