Jauch Quartz America, Inc.
Seam Seal SMD Quartz Crystal
JXS53 (5.0mm x 3.2mm)
-
Jauch Quartz America, Inc.
Suppliers
4 Pad Version
Pb-free since production start
preferred type for tight frequency-tolerance
- 4 Pad Version
- Pb-free since production start
- preferred type for tight frequency-tolerance
Supplier's Site
Technical Specifications
Product Category
|
Crystals |
Product Number
|
JXS53 (5.0mm x 3.2mm) |
Product Name
|
Seam Seal SMD Quartz Crystal |
Package / Form Factor
|
Surface Mount
|
Features / Standards
|
RoHS; Lead-Free
|
Frequency
|
8 to 125 MHz
|
Load Capacitance
|
8 to 32 pF
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C5S
Frequency
8 MHz
Load Capacitance
18 pF
View Details
Package / Form Factor
Surface Mount; CSMD
Frequency
4.19 MHz
Frequency Stability
-50 to 50 ppm
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
10 MHz
View Details
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
View Details