Interquip Electronics Co., Ltd. Datasheets for Crystals

Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more

Product Name Notes
SMCE-1612 32MHz 8pf 10ppm
SMCE-2016 25MHz 10pf;10ppm
SMCE-3225 11.0592MHz 16pf 30ppm
SMCE-3225 12MHz 18pf 30ppm
SMCE-3225 16MHz 12pf 20ppm
SMCE-3225 24MHz 12pf 20ppm
SMCE-3225 25MHz 12pf 10ppm
SMCE-3225 25MHz 20pf 10ppm
SMCE-3225 27MHz 20pf 20ppm
SMCE-3225 40MHz 10pf 10ppm
SMCE-3225 40MHz 12pf 10ppm
SMCE-3225 48MHz 8pf 20ppm
SMCE-5032 8MHz;20pf; 20ppm
SMCE2520 THR 26MHZ 9PF ±10ppm
SMCM-2016 26MHz 9pf;10ppm
SMCM-2016H 30MHz 6.5pf 30ppm
SMCM-3225 24MHz 12pf 10ppm
SMCM-3225 24MHz 12pf 3.3V
SMCM-3225 24MHz 20pf 30ppm
SMCM-3225 25MHz 12pf 20ppm
SMCM-3225 26MHz 7.3pf 10ppm
SMCM-3225 26MHz 9pf 10ppm
SMCM-3225 27.120MHz 9pf 10ppm
SMCM-3225H 27MHz 12pf 10ppm
SMCM-3225H 40MHz 15pf 10ppm
SMD 2.0×1.6 XO 24MHz 3.3V
SMD 2.0×1.6 XO 25MHz 3.3V
SMD-2520 27MHz 3.3V 15PF
SMD-2520 32.768KHz 3.3V 15pf
SMD-2520 OSC 24.576MHz 3.3V 15PF
SMD-3225 12.288MHz 3.3V
SMD-3225 50MHz ;3.3V
SMD-5032 40MHz ;3.3V
SMD3.2*2.5 24MHz 1.8V 15pf
SMD3.2*2.5 24MHz 3.3V
SMD3.2*2.5 27MHz 3.3V
SMD3.2*2.5 32.768KHz 3.3V
SMLF-3215 32.768KHz 12.5PF 20ppm
TCXO 3225 25MHz 3.3V
TCXO 3225 26MHz 3.3V