Abracon, LLC ABLS MHz Crystal ABLS-6.000MHZ-20-B-4-Y-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS MHz Crystal - ABLS-6.000MHZ-20-B-4-Y-T - Abracon, LLC
Spicewood, TX, United States
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 6 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 20 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 6 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 20 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 6.0000MHZ 20PF SMD

CRYSTAL 6.0000MHZ 20PF SMD

Supplier's Site
Crystals - 535-14933-6-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 100 Ohms HC-49/US

6MHz ±30ppm Crystal 20pF 100 Ohms HC-49/US

Supplier's Site Datasheet
Crystals - 535-14933-1-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 100 Ohms HC-49/US

6MHz ±30ppm Crystal 20pF 100 Ohms HC-49/US

Supplier's Site Datasheet
Crystals - 535-14933-2-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 100 Ohms HC-49/US

6MHz ±30ppm Crystal 20pF 100 Ohms HC-49/US

Supplier's Site Datasheet
Crystal 6.0000Mhz 20Pf Smd Rohs Compliant Abracon - 01AH8974 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 6.0000Mhz 20Pf Smd Rohs Compliant Abracon
01AH8974
Crystal 6.0000Mhz 20Pf Smd Rohs Compliant Abracon 01AH8974
CRYSTAL 6.0000MHZ 20PF SMD ROHS COMPLIANT: YES

CRYSTAL 6.0000MHZ 20PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited DigiKey Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number ABLS-6.000MHZ-20-B-4-Y-T ABLS-6.000MHZ-20-B-4-Y-T 535-14933-6-ND 01AH8974
Product Name ABLS MHz Crystal Crystals Crystals Crystal 6.0000Mhz 20Pf Smd Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 6 MHz 6 MHz
Frequency Stability 30 ppm 30 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
 - 1442311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through Hole
Frequency 0.0328 MHz
Frequency Stability -20 to 20 ppm
View Details
CRYSTAL - CSM-8Q - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details