CTS Corporation Crystals 405I35D30M00000

Description
30MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 405I35D30M00000-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

30MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Supplier's Site Datasheet
CRYSTAL 30.0000MHZ 18PF SMD

CRYSTAL 30.0000MHZ 18PF SMD

Supplier's Site
Crystal Resonator - 405I35D30M00000 - Richardson RFPD
Geneva, IL, United States
Crystal Resonator
405I35D30M00000
Crystal Resonator 405I35D30M00000
The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.

The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Richardson RFPD
Product Category Crystals Crystals Resonators
Product Number 405I35D30M00000-ND 405I35D30M00000 405I35D30M00000
Product Name Crystals Crystals Crystal Resonator
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Resonators - 3500 Series - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Resonator Type Ceramic
Frequency 1500 to 25000 MHz
View Details
CRYSTAL - ECX-53B - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
 - 1441041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through Hole
Frequency 16 MHz
Frequency Stability -30 to 30 ppm
View Details
Cavity Resonators -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details