20MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% -40°C ~ 125°C Through Hole
CERAMIC RES 20.0000MHZ 5PF T/H
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Resonators | Resonators |
Product Number | 490-18257-ND | CSTLS20M0X51Z-B0 |
Product Name | Resonators | Resonators |
Resonator Type | Ceramic | Ceramic |
Package / Form Factor | Through Hole; Radial - 3 Lead, 2.50mm Pitch | Through Hole |
Features / Standards | Built-in Capacitor |