Abracon, LLC AWSCR-MT AWSCR-24.00MTD-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSCR-MT - AWSCR-24.00MTD-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSCR-MT Length: 4.7 mm Width: 4.1 mm Height: 1.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 24 MHz Frequency Stability: ± 0.5 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 15 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSCR-MT
  • Length: 4.7 mm
  • Width: 4.1 mm
  • Height: 1.7 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 24 MHz
  • Frequency Stability: ± 0.5 %
  • Frequency Tolerance: ± 0.5 %
  • Features: Built in Capacitor
  • Capacitance: 15 pF
  • Impedance: 40 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 3-SMD, Non-Standard
  • Part Status: Active
Supplier's Site
CERAMIC RES 24.0000MHZ 15PF SMD

CERAMIC RES 24.0000MHZ 15PF SMD

Supplier's Site
Resonators - 535-9364-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-9364-2-ND
Resonators 535-9364-2-ND
24MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% 40 Ohms -40°C ~ 85°C Surface Mount

24MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% 40 Ohms -40°C ~ 85°C Surface Mount

Supplier's Site Datasheet
Ceramic Resonator, 24Mhz, Smd; Crystal Terminals Abracon - 96J0013 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 24Mhz, Smd; Crystal Terminals Abracon
96J0013
Ceramic Resonator, 24Mhz, Smd; Crystal Terminals Abracon 96J0013
CERAMIC RESONATOR, 24MHZ, SMD; Crystal Terminals:Surface Mount (SMD, SMT); ESR:25ohm; Frequency:24MHz; Frequency Tolerance:± 0.5%; Leaded Process Compatible:Yes; Load Capacitance:30pF; No. of Pins:3; Operating Temperature Max:85°C RoHS Compliant: Yes

CERAMIC RESONATOR, 24MHZ, SMD; Crystal Terminals:Surface Mount (SMD, SMT); ESR:25ohm; Frequency:24MHz; Frequency Tolerance:± 0.5%; Leaded Process Compatible:Yes; Load Capacitance:30pF; No. of Pins:3; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Resonator, 24Mhz, Smd; Frequency Abracon - 13J2007 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 24Mhz, Smd; Frequency Abracon
13J2007
Ceramic Resonator, 24Mhz, Smd; Frequency Abracon 13J2007
CERAMIC RESONATOR, 24MHZ, SMD; Frequency:24MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Product Range:AWSCR Series; Operating Temperature Min:-40°C; ESR:25ohm RoHS Compliant: Yes

CERAMIC RESONATOR, 24MHZ, SMD; Frequency:24MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Product Range:AWSCR Series; Operating Temperature Min:-40°C; ESR:25ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resonators Resonators Resonators Oscillators Resonators
Product Number AWSCR-24.00MTD-T AWSCR-24.00MTD-T 535-9364-2-ND 96J0013 13J2007
Product Name AWSCR-MT Resonators Resonators Ceramic Resonator, 24Mhz, Smd; Crystal Terminals Abracon Ceramic Resonator, 24Mhz, Smd; Frequency Abracon
Features / Standards RoHS Built-in Capacitor RoHS RoHS
Frequency 24 MHz 24 MHz 24 MHz 24 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-13.560-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
1 to 60 MHz, ±5 ppb Endura Ruggedized Precision Super-TCXO - SiT5543 - SiTime Corporation
Specs
Oscillator Type TCXO; OCXO; TCXO-SE
Package / Form Factor 7.0 x 5.0
Frequency 1 to 60 MHz
View Details
 - 1110729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 80 MHz
Frequency Stability -50 to 50 ppm
View Details
TCXO - ECS-TXO-25CSMV - ECS Inc. International
ECS Inc. International
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details