QuartzCom USA, Inc. Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-705C-S-HP

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type - VT7-705C-S-HP - QuartzCom USA, Inc.
Ridgefield, CT, USA
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VT7-705C-S-HP
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-705C-S-HP
Frequency range: 5 ~ 40 MHz Frequency stability: ±0.10 ~ ±0.5 ppm Supply voltage: 3.3 V ~ 5.0 V Pulling range: ±8 ppm Output signal: CMOS - High Precision Size: 7.0 x 5.0 mm
Frequency range:5 ~ 40 MHz
Frequency stability:±0.10 ~ ±0.5 ppm
Supply voltage:3.3 V ~ 5.0 V
Pulling range:±8 ppm
Output signal:CMOS - High Precision
Size:7.0 x 5.0 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom USA, Inc.
Product Category Oscillators
Product Number VT7-705C-S-HP
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
Oscillator Type VCTCXO
Package / Form Factor Surface Mount
Frequency 5 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 to 110 MHz, Low Power Oscillator - SiT8008 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.6, 2.5x2.0, 3.2x2.5, 5.0x3.2, 7.0x5.0
Frequency 1 to 110 MHz
Frequency Stability 20 to 50 ppm
View Details
OSCILLATOR - ECS-3225MV - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
 - 1110678P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 10 MHz
Frequency Stability -50 to 50 ppm
View Details