Features:
Pletronics’ THA3 Stratum-III Type Series Temperature Compensated Crystal Oscillator
Optional Voltage Control Function
Low Power / Fast Warm Up
CMOS Output
2.8V to 3.3V nominal Supply Voltage
Pletronics, Inc. | |
---|---|
Product Category | Oscillators |
Product Number | THA3 |
Product Name | Stratum-III Type TCXO or TCVCXO Oscillator |
Oscillator Type | TCXO; TCVCXO |
Package / Form Factor | Surface Mount |
Features / Standards | RoHS; Lead-Free |
Frequency | 8.19 to 40 MHz |