16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 16MHZ, 7 X 5MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Oscillators | Oscillators | Oscillators |
Product Number | 887-1168-2-ND | 84R5738 | 84R5490 |
Product Name | Oscillators | Oscillator, 16Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc | 7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc |
Oscillator Type | XO | ||
Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | |
Features / Standards | RoHS; Lead-Free | RoHS | |
Frequency Stability | 50 ppm | 50 ppm |