Abracon, LLC ASFLMB XO (Standard) MEMS ASFLMB-12.000MHZ-XY-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASFLMB XO (Standard) MEMS - ASFLMB-12.000MHZ-XY-T - Abracon, LLC
Spicewood, TX, United States
ASFLMB XO (Standard) MEMS
ASFLMB-12.000MHZ-XY-T
ASFLMB XO (Standard) MEMS ASFLMB-12.000MHZ-XY-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 105°C Frequency: 12 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASFLMB
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 12 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 1.8V ~ 3.3V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 16mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
MEMS OSC XO 12.0000MHZ LVCMOS

MEMS OSC XO 12.0000MHZ LVCMOS

Supplier's Site
Oscillators - 535-11076-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11076-2-ND
Oscillators 535-11076-2-ND
12MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

12MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Supplier's Site Datasheet
Oscillators - 535-11076-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11076-6-ND
Oscillators 535-11076-6-ND
12MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

12MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Supplier's Site Datasheet
Oscillators - 535-11076-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11076-1-ND
Oscillators 535-11076-1-ND
12MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

12MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Supplier's Site Datasheet
Mems Oscillator, 12Mhz, Smd; Frequency Abracon - 38T0830 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 12Mhz, Smd; Frequency Abracon
38T0830
Mems Oscillator, 12Mhz, Smd; Frequency Abracon 38T0830
MEMS OSCILLATOR, 12MHZ, SMD; Frequency:12MHz; Frequency Stability:10ppm; Frequency Tolerance:± 10ppm; Load Capacitance:15pF; No. of Pins:4; Operating Temperature Max:105°C; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes

MEMS OSCILLATOR, 12MHZ, SMD; Frequency:12MHz; Frequency Stability:10ppm; Frequency Tolerance:± 10ppm; Load Capacitance:15pF; No. of Pins:4; Operating Temperature Max:105°C; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number ASFLMB-12.000MHZ-XY-T ASFLMB-12.000MHZ-XY-T 535-11076-2-ND 38T0830
Product Name ASFLMB XO (Standard) MEMS Oscillators Oscillators Mems Oscillator, 12Mhz, Smd; Frequency Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 12 MHz 12 MHz 12 MHz
Frequency Stability 10 ppm 10 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

MultiVolt Oscillators - ECS-TXO-20CSMV-AC - ECS Inc. International
Specs
Oscillator Type TCXO
Connectors SMD
Features / Standards RoHS
View Details
SN54S124 Dual Voltage-Controlled Oscillators - SNJ54S124J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Clocks & Timing Solutions, Oscillators - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
5 MHz-SC Streamline Crystal Oscillator - 501-27500-16 - Quantic Wenzel
Specs
Oscillator Type OCXO
Frequency 5 MHz
View Details