The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards.
Features:
Emhiser Research, Inc. | |
---|---|
Product Category | Oscillators |
Product Number | EMO-TO8-298/498-00 |
Product Name | Voltage Controlled Oscillator |
Oscillator Type | VCO |
Package / Form Factor | Through Hole |
Frequency | 2900 to 4900 MHz |
Phase Noise | -95 dBc/Hz |
Tuning Voltage | 0.0 to 20 volts |