The Silicon Labs Si521xx PCI-Express clock generators feature low-power push-pull output buffer technology reducing the external terminating resistors and enabling smaller packaging. To increase performance they support programmable drive strength, rise/fall times, output impedance and down spread spectrum clock generation is also supported. The devices support the standard PCIe HCSL signalling format and can be externally terminated to support LVPECL, LVDS or CML levels.
- Push-pull HCSL output buffer technology. - Fully integrated termination resistors on PCIe outputs. - Programmable spread spectrum. - Pin strapping to enable spread spectrum. - I²C/SMBus programmable. - Supports optional LVPECL, LVDS or CML levels. - -40 to 85°C operation. - Individual output enable control. - Small form factor QFN and TDFN packaging
Maximum Frequency = 25MHz
Maximum Duty Cycle = 55%
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 48
Dimensions = 6 x 6 x 0.75mm
Height = 0.75mm
Length = 6mm
Maximum Operating Supply Voltage = 3.465 V
Maximum Operating Temperature = +85 °C
Delivery on production packaging - Punnet. This product is non-returnable.
The Silicon Labs Si521xx PCI-Express clock generators feature low-power push-pull output buffer technology reducing the external terminating resistors and enabling smaller packaging. To increase performance they support programmable drive strength, rise/fall times, output impedance and down spread spectrum clock generation is also supported. The devices support the standard PCIe HCSL signalling format and can be externally terminated to support LVPECL, LVDS or CML levels.
- Push-pull HCSL output buffer technology. - Fully integrated termination resistors on PCIe outputs. - Programmable spread spectrum. - Pin strapping to enable spread spectrum. - I²C/SMBus programmable. - Supports optional LVPECL, LVDS or CML levels. - -40 to 85°C operation. - Individual output enable control. - Small form factor QFN and TDFN packaging
Maximum Frequency = 25MHz
Maximum Duty Cycle = 55%
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 48
Dimensions = 6 x 6 x 0.75mm
Height = 0.75mm
Length = 6mm
Maximum Operating Supply Voltage = 3.465 V
Maximum Operating Temperature = +85 °C
RS Components, Ltd. | |
---|---|
Product Category | IC Signal Generators |
Product Number | 7960426P |
Package Type | QFN |