Data Delay Devices, Inc. Monolithic 8-Bit Programmable Pulse Generator 3D7608

Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Programmable via latched parallel interface • Increment range: 0.25ns through 800us • Pulse width tolerance: 1% (See Table 1) • Supply current: 8mA typical • Temperature stability: ±1.5% max (-40C to 85C) • Vdd stability: ±0.5% max (4.75V to 5.25V)
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Programmable via latched parallel interface • Increment range: 0.25ns through 800us • Pulse width tolerance: 1% (See Table 1) • Supply current: 8mA typical • Temperature stability: ±1.5% max (-40C to 85C) • Vdd stability: ±0.5% max (4.75V to 5.25V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolithic 8-Bit Programmable Pulse Generator - 3D7608 - Data Delay Devices, Inc.
Clifton, NJ, USA
Monolithic 8-Bit Programmable Pulse Generator
3D7608
Monolithic 8-Bit Programmable Pulse Generator 3D7608
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Programmable via latched parallel interface • Increment range: 0.25ns through 800us • Pulse width tolerance: 1% (See Table 1) • Supply current: 8mA typical • Temperature stability: ±1.5% max (-40C to 85C) • Vdd stability: ±0.5% max (4.75V to 5.25V)

FEATURES
• All-silicon, low-power CMOS technology
• TTL/CMOS compatible inputs and outputs
• Vapor phase, IR and wave solderable
• Programmable via latched parallel interface
• Increment range: 0.25ns through 800us
• Pulse width tolerance: 1% (See Table 1)
• Supply current: 8mA typical
• Temperature stability: ±1.5% max (-40C to 85C)
• Vdd stability: ±0.5% max (4.75V to 5.25V)

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category IC Signal Generators
Product Number 3D7608
Product Name Monolithic 8-Bit Programmable Pulse Generator
Bus Interface CMOS; Parallel; TTL
Package Type SOIC
Supply Voltage -0.3000 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Monolithic LVCMOS 8-Bit Programmable Pulse Generator - 3D3608 - Data Delay Devices, Inc.
Specs
Bus Interface CMOS; Parallel
Package Type SOIC
Supply Voltage -0.3000 to 7 volts
View Details
Monolithic LVCMOS 12-Bit Programmable Pulse Generator - 3D3612 - Data Delay Devices, Inc.
Specs
Bus Interface CMOS; Parallel
Package Type SOL
Supply Voltage -0.3000 to 7 volts
View Details
Monolithic 12-Bit Programmable Pulse Generator - 3D7612 - Data Delay Devices, Inc.
Specs
Bus Interface CMOS; Parallel; TTL
Package Type SOL
Supply Voltage -0.3000 to 7 volts
View Details