Single Bilateral Analog Switch 5-SOT-23 -40 to 85
1 Circuit IC Switch 1:1 15Ohm SOT-23-5
1 Circuit IC Switch 1:1 15Ohm SOT-23-5
IC SWITCH 1X1 SOT23-5
Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
---|---|---|---|---|
Product Category | IC Analog Switches | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | SN74AUC1G66DBVRE4 | SN74AUC1G66DBVRE4-ND | SN74AUC1G66DBVRE4 | SN74AUC1G66DBVRE4 |
Product Name | SN74AUC1G66 Single Bilateral Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
Standards and Certifications | RoHS | RoHS | ||
Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts | ||
Propagation Delay | 0.1000 to 0.9000 ns | |||
Min Operating Current | 0.0100 mA | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |