Suitable for high voltage applications. Low On-Resistance. Latch-up immunity. High ESD rating
Configuration = Dual 8 x 2
Package Type = TSSOP
Mounting Type = Surface Mount
Typical Single Supply Voltage = 12 V
Switch Type = Analogue Multiplexer
Pin Count = 28
Power Supply Type = Dual, Single
Input Signal Type = Differential
Output Signal Type = Single Ended
Typical Dual Supply Voltage = ±15V
Suitable for high voltage applications. Low On-Resistance. Latch-up immunity. High ESD rating
Configuration = Dual 8 x 2
Package Type = TSSOP
Mounting Type = Surface Mount
Typical Single Supply Voltage = 12 V
Switch Type = Analogue Multiplexer
Pin Count = 28
Power Supply Type = Dual, Single
Input Signal Type = Differential
Output Signal Type = Single Ended
Typical Dual Supply Voltage = ±15V
Delivery on production packaging - Tube. This product is non-returnable.
2 Circuit IC Switch 8:1 11.5Ohm 28-TSSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2 Circuit IC Switch 8:1 11.5Ohm 28-TSSOP
ANALOG MULTIPLEXERS/DEMULTI
RS Components, Ltd. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | 7590308 | 505-ADG1407BRUZ-ND | ADG1407BRUZ | ADG1407BRUZ | 60AK4717 |
Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Analog Multiplexers/demultiplexers Rohs Compliant Analog Devices | |
Configuration | Dual 8 x 2 | 8x1 | |||
Supply Voltage (VS) | -15 to 15 volts | 4.5 to 16.5 volts | |||
Ron | 11.5 ohms | 11.5 ohms | |||
Bandwidth | 110 MHz | 110 MHz | |||
tON | 110 ns |