Maxim Integrated ±15kV ESD-Protected, Low-Voltage, Dual, SPST, CMOS Analog Switches MAX4577

Description
The MAX4575/MAX4576/MAX4 577 are low-voltage, high electrostatic discharge (ESD)-protected, dual single-pole/single-t hrow (SPST) analog switches. The normally closed (NC) and normally open (NO) pins are protected against ±15kV ESD without latchup or damage. Each switch can handle rail-to-rail analog signals. Off-leakage current is 0.5nA at +25°C. These analog switches are suitable for low-distortion audio applications and are the preferred solution over mechanical relays in automated test equipment or applications where current switching is required. They have low power requirements (0.5µW), require less board space, and are more reliable than mechanical relays. Each device is controlled by TTL/CMOS input voltage levels and is bilateral. These switches feature guaranteed operation from a single supply of +2V to +12V, making them ideal for use in battery-powered applications. On-resistance is 70ω (max), matched between switches to 0.5ω (typ) and flat (2ω typ) over the specified signal range. The MAX4575 has two NO switches, the MAX4576 has two NC switches, and the MAX4577 has one NO and one NC switch. These devices are available in 8-pin µMAX® and SO packages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
±15kV ESD-Protected, Low-Voltage, Dual, SPST, CMOS Analog Switches - MAX4577 - Maxim Integrated
San Jose, CA, USA
±15kV ESD-Protected, Low-Voltage, Dual, SPST, CMOS Analog Switches
MAX4577
±15kV ESD-Protected, Low-Voltage, Dual, SPST, CMOS Analog Switches MAX4577
The MAX4575/MAX4576/MAX4 577 are low-voltage, high electrostatic discharge (ESD)-protected, dual single-pole/single-t hrow (SPST) analog switches. The normally closed (NC) and normally open (NO) pins are protected against ±15kV ESD without latchup or damage. Each switch can handle rail-to-rail analog signals. Off-leakage current is 0.5nA at +25°C. These analog switches are suitable for low-distortion audio applications and are the preferred solution over mechanical relays in automated test equipment or applications where current switching is required. They have low power requirements (0.5µW), require less board space, and are more reliable than mechanical relays. Each device is controlled by TTL/CMOS input voltage levels and is bilateral. These switches feature guaranteed operation from a single supply of +2V to +12V, making them ideal for use in battery-powered applications. On-resistance is 70ω (max), matched between switches to 0.5ω (typ) and flat (2ω typ) over the specified signal range. The MAX4575 has two NO switches, the MAX4576 has two NC switches, and the MAX4577 has one NO and one NC switch. These devices are available in 8-pin µMAX® and SO packages.

The MAX4575/MAX4576/MAX4577 are low-voltage, high electrostatic discharge (ESD)-protected, dual single-pole/single-throw (SPST) analog switches. The normally closed (NC) and normally open (NO) pins are protected against ±15kV ESD without latchup or damage. Each switch can handle rail-to-rail analog signals. Off-leakage current is 0.5nA at +25°C. These analog switches are suitable for low-distortion audio applications and are the preferred solution over mechanical relays in automated test equipment or applications where current switching is required. They have low power requirements (0.5µW), require less board space, and are more reliable than mechanical relays. Each device is controlled by TTL/CMOS input voltage levels and is bilateral.
These switches feature guaranteed operation from a single supply of +2V to +12V, making them ideal for use in battery-powered applications. On-resistance is 70Ω (max), matched between switches to 0.5Ω (typ) and flat (2Ω typ) over the specified signal range.
The MAX4575 has two NO switches, the MAX4576 has two NC switches, and the MAX4577 has one NO and one NC switch. These devices are available in 8-pin µMAX® and SO packages.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category IC Analog Switches
Product Number MAX4577
Product Name ±15kV ESD-Protected, Low-Voltage, Dual, SPST, CMOS Analog Switches
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 2 to 12 volts
Ron 70 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 5042/BEA - Rochester Electronics
Specs
Package Type DIP; DIP16
View Details
3 suppliers
TS12A4517 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches - TS12A4517DBVR - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 1 X SPST
Ron 25 ohms
View Details
7 suppliers
DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch - CMD236C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP6T
Supply Voltage (VS) -5 to 0.0 volts
View Details
Quad Analog Switches Series - CPC7514 - Littelfuse, Inc.
Specs
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3.3 volts
Ron 14.5 ohms
View Details