Networking Switch IC 4 Channel 16-SOIC
Networking Switch IC 4 Channel 16-SOIC
Networking Switch IC 4 Channel 16-SOIC
Networking Switch IC 4 Channel 16-SOIC
DigiKey | Quarktwin Technology Ltd. | |
---|---|---|
Product Category | IC Analog Switches | IC Analog Multiplexers |
Product Number | 296-19012-6-ND | TS3L100DR |
Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
Switch Type | SPDT | |
Supply Voltage (VS) | 3 to 3.6 volts | |
Ron | 15 ohms | 15 ohms |
Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |