Nexperia B.V. 8-channel analog multiplexer/demultiplexer with latch 74HC4351D,653

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-channel analog multiplexer/demultiplexer with latch - 74HC4351D,653 - Nexperia B.V.
Nijmegen, Netherlands
8-channel analog multiplexer/demultiplexer with latch
74HC4351D,653
8-channel analog multiplexer/demultiplexer with latch 74HC4351D,653
The 74HC4351; 74HCT4351 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital enable inputs (E1 and E2). With E1 LOW and E2 HIGH, one of the eight switches is selected (low impedance ON-state) by S0 to S2. The data at the select inputs may be latched by using the latch enable input (LE). When LE is HIGH the latch is transparent. When E1 is HIGH or E2 is LOW all 8 analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V Complies with JEDEC standard no. 7A Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Address latches provided ESD protection: HBM JESD22-A114F exceeds 2000 V MM JESD22-A115-A exceeds 200 V CDM JESD22-C101E exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating

The 74HC4351; 74HCT4351 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultiplexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital enable inputs (E1 and E2). With E1 LOW and E2 HIGH, one of the eight switches is selected (low impedance ON-state) by S0 to S2. The data at the select inputs may be latched by using the latch enable input (LE). When LE is HIGH the latch is transparent. When E1 is HIGH or E2 is LOW all 8 analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide analog input voltage range from -5 V to +5 V
  • Complies with JEDEC standard no. 7A
  • Low ON resistance:
    • 80 Ω (typical) at VCC - VEE = 4.5 V
    • 70 Ω (typical) at VCC - VEE = 6.0 V
    • 60 Ω (typical) at VCC - VEE = 9.0 V
  • Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals
  • Typical ‘break before make’ built-in
  • Address latches provided
  • ESD protection:
    • HBM JESD22-A114F exceeds 2000 V
    • MM JESD22-A115-A exceeds 200 V
    • CDM JESD22-C101E exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C

Applications

  • Analog multiplexing and demultiplexing
  • Digital multiplexing and demultiplexing
  • Signal gating
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-6336-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6336-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6336-1-ND
1 Circuit IC Switch 8:1 120Ohm 20-SO

1 Circuit IC Switch 8:1 120Ohm 20-SO

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-6336-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6336-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6336-6-ND
1 Circuit IC Switch 8:1 120Ohm 20-SO

1 Circuit IC Switch 8:1 120Ohm 20-SO

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-6336-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6336-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6336-2-ND
1 Circuit IC Switch 8:1 120Ohm 20-SO

1 Circuit IC Switch 8:1 120Ohm 20-SO

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC4351D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC4351D,653
Analog Switches, Multiplexers, Demultiplexers 74HC4351D,653
1 Circuit IC Switch 8:1 120Ohm 20-SO

1 Circuit IC Switch 8:1 120Ohm 20-SO

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4351D,653 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HC4351D,653
Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4351D,653
IC MUX/DEMUX 8X1 20SOIC

IC MUX/DEMUX 8X1 20SOIC

Supplier's Site Datasheet
Analogue Mux/demux, 8 Nexperia - 74AH2468 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Nexperia
74AH2468
Analogue Mux/demux, 8 Nexperia 74AH2468
ANALOGUE MUX/DEMUX, 8:1, -40 TO 125DEG C ROHS COMPLIANT: YES

ANALOGUE MUX/DEMUX, 8:1, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HC4351D,653 1727-6336-1-ND 74HC4351D,653 74HC4351D,653 74AH2468
Product Name 8-channel analog multiplexer/demultiplexer with latch Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 8 Nexperia
Configuration SP8T-Z 8x1
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 10 volts 1 to 10 volts
Ron 200 ohms 120 ohms 120 ohms 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1-of-4 multiplexer/demultiplexer - 74CBTLV3253D-Q100J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control - NMUX1308PWJ - Nexperia B.V.
Specs
Configuration SP8T-Z
Standards and Certifications RoHS
Supply Voltage (VS) 1.5 to 5.5 volts
View Details
8-channel analog multiplexer/demultiplexer with latch - 74HC4351D-Q100J - Nexperia B.V.
Specs
Configuration SP8T-Z
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
16-channel analog multiplexer/demultiplexer - 74HCT4067PW-Q100J - Nexperia B.V.
Specs
Configuration SP16T-Z
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
4 suppliers