High Speed CMOS 16-Channel Analog Multiplexer/Demultip
IC MUX/DEMUX 1X16 24SSOP
1 Circuit IC Switch 16:1 160Ohm 24-SSOP
1 Circuit IC Switch 16:1 160Ohm 24-SSOP
1 Circuit IC Switch 16:1 160Ohm 24-SSOP
1 Circuit IC Switch 16:1 160Ohm 24-SSOP
Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|---|
Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | CD74HC4067SM96E4 | CD74HC4067SM96E4 | CD74HC4067SM96E4 | 296-52634-1-ND |
Product Name | CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
Configuration | 1 X 1:16 MUX | 16x1 | ||
Applications | Catalog | |||
Standards and Certifications | RoHS | RoHS | ||
Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | ||
Ron | 80 ohms | 8.5 ohms | 160 ohms | 160 ohms |