High-Side Measurement Current-Shunt Monitor with Comparator and Reference 8-SOIC -40 to 125
INA200 80V, Low-/High-side, High-Speed, Voltage Output Current Sense Amp with Comparator
Texas Instruments | Rochester Electronics | |
---|---|---|
Product Category | Analog Comparators | Operational Amplifiers |
Product Number | INA201AIDG4 | INA201AIDG4 |
Product Name | INA201 High-Side Measurement Current-Shunt Monitor with Comparator and Reference | |
RoHS Compliant | RoHS | |
Supply Voltage (VS) | 2.7 to 18 volts | |
CMRR | 100 dB | |
Operating Temperature | -40 to 125 C (-40 to 257 F) |