IC COMPARATOR 400MV REF 3-DFN
Analog Comparators uP, L V Comp w/ 400mV Ref
Win Source Part Number: 1378929-LT6703IDC-2#
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: Analog Devices Inc.
Series: Over-The-Top®
Package: Tape & Reel
Product Status: Active
Package / Case: 3-WFDFN Exposed Pad
Supplier Device Package: 3-DFN (2x2)
Base Product Number: LT6703
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open-Collector
Current - Quiescent (Max): 15µA
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 1.4V ~ 18V
Current - Input Bias (Max): 0.01µA @ 18V
Propagation Delay (Max): 29µs
Hysteresis: 11.5mV
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Comparator General Purpose Open-Collector 3-DFN (2x2)
Lingto Electronic Limited | VAST STOCK CO., LIMITED | Win Source Electronics | Richardson RFPD | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|
Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
Product Number | LT6703IDC-2#TRPBF | LT6703IDC-2#TRPBF | 1378929-LT6703IDC-2#TRPBF | LT6703IDC-2TRPB | LT6703IDC-2#TRPBF |
Product Name | Linear - Comparators | Analog Comparators | Integrated Circuits (ICs) - Linear - Comparators | Comparator | Comparators |
Features | Single-Supply |