Linear Technology High speed comparators and micropower comparators have many useful features such as split input and output supplies, integrated references and amplifiers. They also offer application specific comparators such as window comparators.
Micropower Comparator: supply currents as low as 300nA
Comparator Type = High Speed
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Output Type = CMOS, TTL
Number of Channels per Chip = 1
Pin Count = 8
Typical Single Supply Voltage = 5 V
Dimensions = 5.004 x 3.89 x 1.498mm
Length = 5mm
Linear Technology High speed comparators and micropower comparators have many useful features such as split input and output supplies, integrated references and amplifiers. They also offer application specific comparators such as window comparators.
Micropower Comparator: supply currents as low as 300nA
Comparator Type = High Speed
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Output Type = CMOS, TTL
Number of Channels per Chip = 1
Pin Count = 8
Typical Single Supply Voltage = 5 V
Dimensions = 5.004 x 3.89 x 1.498mm
Length = 5mm
Delivery on production packaging - Tube. This product is non-returnable.
Analog Comparators 7ns, L Pwr, 1x S, Ground-Sensing Comp
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Comparator with Latch CMOS, Complementary, TTL 8-SO
LT1394 - 7ns Low Power Comparator
IC COMPARATOR LOW PWR 7NS 8-SOIC
Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:7ns; Supply Voltage Range:-; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, Complementary TTL; Operating Temperature Min:0°C RoHS Compliant: Yes
RS Components, Ltd. | VAST STOCK CO., LIMITED | Richardson RFPD | Quarktwin Technology Ltd. | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
Product Number | 7799252 | LT1394CS8#PBF | LT1394CS8#PBF | LT1394CS8#PBF | LT1394CS8#PBF | LT1394CS8#PBF | 51AK8030 |
Product Name | Analog Comparators | Comparator | Comparators | Linear - Comparators | Comparator Type Analog Devices | ||
Supply Voltage (VS) | 5 volts | ||||||
Logic Output | TTL; CMOS; CMOS, TTL | ||||||
Package Type | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC8 | SOIC | |||
Number of Pins | 8 | 8 | |||||
RoHS Compliant | RoHS | RoHS |