Highly integrated multi-functional Audio Amplifier ICs from DiodesZetex, including Mono ans Stereo Class-D amplifiers and Stereo Headphone Amplifiers
Amplifier Type = Class-D
Output Type = 1 Channel Mono
Application = Cellular Phone, Digital Photo Frame, Electronic Dictionary, GPS, MP3 Player, MP4 Player, Portable Gaming Device
Maximum Power = 1.8 W @ 8 Ohms, 3 W @ 4 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 2.8 - 5.5 V
Power Supply Type = Single
Number of Channels per Chip = 1
Package Type = MSOP
Pin Count = 8
RS Components, Ltd. | |
---|---|
Product Category | Audio Amplifier Chips |
Product Number | 9210776 |
Supply Voltage (VS) | 2.8 to 5.5 volts |