ROHM's low voltage CMOS comparators (BU7251, BU7231, BU7252, and BU7232) integrate input full swing / push-pull output functionality and 1 or 2 circuits on single chip. A low operating voltage range of between 1.8V and 5.5V (single supply configuration) and low current consumption with ultra-low input bias current make them suitable for a wide variety of applications.
ROHM's low voltage CMOS comparators (BU7251, BU7231, BU7252, and BU7232) integrate input full swing / push-pull output functionality and 1 or 2 circuits on single chip. A low operating voltage range of between 1.8V and 5.5V (single supply configuration) and low current consumption with ultra-low input bias current make them suitable for a wide variety of applications.
ROHM's low voltage CMOS comparators (BU7251, BU7231, BU7252, and BU7232) integrate input full swing / push-pull output functionality and 1 or 2 circuits on single chip. A low operating voltage range of between 1.8V and 5.5V (single supply configuration) and low current consumption with ultra-low input bias current make them suitable for a wide variety of applications.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | |
---|---|---|---|
Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
Product Number | BU7252FVM | BU7252FVM | BU7252FVM |
Product Name | High Speed Push-Pull Comparator | High Speedr Push-Pull Comparator | High Speed Push-Pull Comparator |
RoHS Compliant | RoHS | RoHS | RoHS |
Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |
Source Current (IS) | 0.0350 milliamps | 0.3600 milliamps | 0.0350 milliamps |
VOS | 11 millivolts | 9 millivolts | 11 millivolts |