BU7250G is low supply current and open drain output comparators. These features low operating supply voltage of +1.8V to +5.5V, Low supply current and extremely low input bias current.
BU7250G is low supply current and open drain output comparators. These features low operating supply voltage of +1.8V to +5.5V, Low supply current and extremely low input bias current.
BU7250G is low supply current and open drain output comparators. These features low operating supply voltage of +1.8V to +5.5V, Low supply current and extremely low input bias current.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | |
---|---|---|---|
Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
Product Number | BU7250G | BU7250G | BU7250G |
Product Name | Input Full Swing, Open Drain Output Low Supply Current CMOS Comparator | Input Full Swing, Open Drain Output Low Supply Current CMOS Comparator | Low Supply Current CMOS Comparator |
RoHS Compliant | RoHS | RoHS | RoHS |
Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |
Source Current (IS) | 0.0150 milliamps | 0.1800 milliamps | 0.0150 milliamps |
VOS | 11 millivolts | 9 millivolts | 11 millivolts |