Motors can be customized upon request.
Sinotech | |
---|---|
Product Category | AC Motors |
Product Number | YDK110-120-4A |
Product Name | 110mm AC Induction Motor |
AC Construction | Induction |
AC Voltage & Frequency | 208-230/240V 60Hz; International Voltages |
Phase | Single-phase |
AC Motor Features | Multi-speed (optional feature) |
Output Power | 0.1608 HP |