Quad Precision Single Supply uPower Operational Amplifier 14-TSSOP 0 to 70
Precision Amplifiers Quad Prec Micropwr
Manufacturer: Texas Instruments
Win Source Part Number: 032633-TLC27L4CPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Family Name: TLC27L4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Alternative Parts (Cross-Reference): TS27L4IP; TS27L4BIPT; TS27L4BIP; TS27L4AMP;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
CMOS Amplifier 4 Circuit 14-TSSOP
CMOS Amplifier 4 Circuit 14-TSSOP
CMOS Amplifier 4 Circuit 14-TSSOP
CMOS Amplifier 4 Circuit 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier
TLC27L4 QUAD PRECISION SINGLE SU
Texas Instruments | VAST STOCK CO., LIMITED | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Rochester Electronics | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers |
Product Number | TLC27L4CPWR | TLC27L4CPWR | 032633-TLC27L4CPWR | 296-TLC27L4CPWRCT-ND | TLC27L4CPWR | TLC27L4CPWR | TLC27L4CPWR | TLC27L4CPWR | TLC27L4CPWR |
Product Name | TLC27L4 Quad Precision Single Supply uPower Operational Amplifier | Precision Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CPWR | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | |
Standards and Certifications | RoHS | RoHS | |||||||
Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 volts | 3 to 16 volts | |||||
GBW | 0.0850 MHz | 0.1100 MHz | 0.1100 MHz | 0.1100 MHz | |||||
Slew Rate | 0.0300 V/µs | 0.0500 V/µs | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | 0.0500 V/µs | |||
CMRR | 65 dB |