Renesas Electronics Corporation 40V Precision Single Supply Rail-Rail Output Low Power Operational Amplifiers ISL28108FBZ

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V Precision Single Supply Rail-Rail Output Low Power Operational Amplifiers - ISL28108FBZ - Renesas Electronics Corporation
Milpitas, CA, USA
40V Precision Single Supply Rail-Rail Output Low Power Operational Amplifiers
ISL28108FBZ
40V Precision Single Supply Rail-Rail Output Low Power Operational Amplifiers ISL28108FBZ
The ISL28108, ISL28208 and ISL28408 are single, dual and quad low power precision amplifiers optimized for single supply applications. These devices feature a common mode input voltage range extending to 0.5V below the V- rail, a rail-to-rail differential input voltage range for use as a comparator, and rail-to-rail output voltage swing, which make them ideal for single supply applications where input operation at ground is important. Added features include low offset voltage, and low temperature drift making them the ideal choice for applications requiring high DC accuracy. The output stage is capable of driving large capacitive loads from rail-to-rail for excellent ADC driving performance. The devices can operate for single or dual supply from 3V (±1.5V) to 40V (±20V) and are fully characterized at ±5V and ±15V. The combination of precision, low power, and small footprint provide the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision instrumentation, data acquisition, precision power supply control, and industrial control. The ISL28108 single is offered in 8 Ld TDFN, MSOP and SOIC packages. The ISL28208 dual amplifier is offered in 8 Ld TDFN, MSOP, and SOIC packages. The ISL28408 is offered in 14 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range of -40°C to +125°C.

The ISL28108, ISL28208 and ISL28408 are single, dual and quad low power precision amplifiers optimized for single supply applications. These devices feature a common mode input voltage range extending to 0.5V below the V- rail, a rail-to-rail differential input voltage range for use as a comparator, and rail-to-rail output voltage swing, which make them ideal for single supply applications where input operation at ground is important.
Added features include low offset voltage, and low temperature drift making them the ideal choice for applications requiring high DC accuracy. The output stage is capable of driving large capacitive loads from rail-to-rail for excellent ADC driving performance. The devices can operate for single or dual supply from 3V (±1.5V) to 40V (±20V) and are fully characterized at ±5V and ±15V. The combination of precision, low power, and small footprint provide the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision instrumentation, data acquisition, precision power supply control, and industrial control.
The ISL28108 single is offered in 8 Ld TDFN, MSOP and SOIC packages. The ISL28208 dual amplifier is offered in 8 Ld TDFN, MSOP, and SOIC packages. The ISL28408 is offered in 14 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range of -40°C to +125°C.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
ISL28108FBZ
Operational Amplifiers - Op Amps ISL28108FBZ
Operational Amplifiers - Op Amps ISL28108FBZ 40V LW PWR R-R OUT SNGL SUP

Operational Amplifiers - Op Amps ISL28108FBZ 40V LW PWR R-R OUT SNGL SUP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28108FBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28108FBZ
Integrated Circuits (ICs) - Linear - Amplifiers ISL28108FBZ
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ISL28108FBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28108FBZ
Instrumentation, OP Amps, Buffer Amps ISL28108FBZ
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
ISL28108FBZ-ND
Instrumentation, OP Amps, Buffer Amps ISL28108FBZ-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28108FBZ - 1189535-ISL28108FBZ - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28108FBZ
1189535-ISL28108FBZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28108FBZ 1189535-ISL28108FBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189535-ISL28108FBZ Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 185μA Amplifier Type: General Purpose Slew Rate: 0.45V/μs Gain Bandwidth Product: 1.2MHz Current - Input Bias: 13nA Voltage - Input Offset: 25μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: ISL28108 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage , Single/Dual (±): 3V ~ 40V, ±1.5V ~ 20V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189535-ISL28108FBZ
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 185μA
Amplifier Type: General Purpose
Slew Rate: 0.45V/μs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 13nA
Voltage - Input Offset: 25μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: ISL28108
Manufacturer Pack Quantity: 980
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 3V ~ 40V, ±1.5V ~ 20V

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28108FBZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28108FBZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28108FBZ
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28108FBZ ISL28108FBZ ISL28108FBZ ISL28108FBZ ISL28108FBZ-ND 1189535-ISL28108FBZ ISL28108FBZ
Product Name 40V Precision Single Supply Rail-Rail Output Low Power Operational Amplifiers Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28108FBZ Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out; Single-Supply Rail-Rail-Out Single-Supply
Output Current (Iout) 0.0190 amps
Open-Loop Gain (AVOL) 126 dB
Supply Voltage (VS) 3 to 40 volts 40 volts 3 to 40 volts
Slew Rate 0.4500 V/µs 4.50E-7 V/µs 0.4500 V/µs 0.4500 V/µs 0.4500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LMC6041 CMOS Single Micropower Operational Amplifier - LMC6041AIM - Texas Instruments
Specs
Output Current (Iout) 0.0210 amps
Supply Voltage (VS) 4.5 to 15.5 volts
GBW 0.0750 MHz
View Details
8 suppliers
 - 74ACTQ16240SSC-G - Rochester Electronics
Rochester Electronics
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; TSSOP48
Life Cycle Stage Rochester-Active
View Details
5 – 1800 MHz 75 Ohm 20 dB CATV Amplifier - QPL7420 - Qorvo
Specs
RoHS Compliant RoHS
Bandwidth 5 to 1800 MHz
Supply Voltage (VS) 3 to 8 volts
View Details
High-Output-Drive, 10MHz, 10V/µs, Rail-to-Rail I/O Op Amps with Shutdown in SC70 - MAX4230 - Maxim Integrated
Specs
Features Rail-Rail-Out; Rail-Rail-In
Standards RoHS
Supply Voltage (VS) 2.7 to 5.5 volts
View Details