Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP
Instrumentation Amplifier 1 Circuit 8-VSSOP
Instrumentation Amplifier 1 Circuit 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 776767-INA126E/250G4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Family Name: INA126
Categories: Integrated Circuits (ICs)
Operating Supply Current: 175μA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 10mA
SR - Slew Rate: 0.4 V/μs
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): AD8421TRMZ-EP; AD8421BRMZ; AD8421BRMZ-RL; AD8421ARMZ;
Introduction Date: November 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
Texas Instruments | DigiKey | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | INA126E/250G4 | INA126E/250G4-ND | INA126E/250G4 | INA126E/250G4 | 776767-INA126E/250G4 | INA126E/250G4 | INA126E/250G4 |
Product Name | INA126 Micropower Instrumentation Amplifier Single and Dual Versions | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126E/250G4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
RoHS Compliant | RoHS | ||||||
Closed-Loop Gain (AVCL) | 5 to 10000 V/V | ||||||
CMRR | 83 dB | ||||||
Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | ||||
IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA | 0.0100 µA |