Zero-Drift, Programmable Instrumentation Amplifier with Diagnostics 14-SOIC -40 to 125
IC OPAMP PGA 1 CIRCUIT 14SOIC
LMP8358 Zero-Drift, Programmable Instrumentation Amplifier with Diagnostics
LMP8358 Zero-Drift, Programmable Instrumentation Amplifier with Diagnostics
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 14-SOIC
Instrumentation Amplifier 1 Circuit Rail-to-Rail 14-SOIC
IC OPAMP PGA 1 CIRCUIT 14SOIC
A range of precision operational amplifiers from Texas Instruments featuring low input offset voltage and low offset voltage drift with temperature. These devices exhibit stable and predictable operating characteristics which are essential in many demanding applications. CMOS and JFET input types also have extremely low input bias currents making them ideal for use in circuits where high values of resistance are required.
Power Supply Type = Dual, Single
Package Type = SOIC
Mounting Type = Surface Mount
Typical Single Supply Voltage = 2.7 - 5.5 V
Pin Count = 14
Typical Dual Supply Voltage = ±1.35 - ±2.75V
Rail to Rail = Rail to Rail Output
Maximum Input Offset Voltage = 15µV
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +125 °C
Delivery on production packaging - Tube. This product is non-returnable.
A range of precision operational amplifiers from Texas Instruments featuring low input offset voltage and low offset voltage drift with temperature. These devices exhibit stable and predictable operating characteristics which are essential in many demanding applications. CMOS and JFET input types also have extremely low input bias currents making them ideal for use in circuits where high values of resistance are required.
Power Supply Type = Dual, Single
Package Type = SOIC
Mounting Type = Surface Mount
Typical Single Supply Voltage = 2.7 - 5.5 V
Pin Count = 14
Typical Dual Supply Voltage = ±1.35 - ±2.75V
Rail to Rail = Rail to Rail Output
Maximum Input Offset Voltage = 15µV
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +125 °C
Manufacturer: Texas Instruments
Win Source Part Number: 1055499-LMP8358MA/NO
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 930kHz
Amplifier Type: Programmable Gain
Slew Rate: 11 V/μs
Current - Input Bias: 6pA
Voltage - Input Offset: 0.9μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 1.9mA
Channel Output Current: 41mA
Gain Bandwidth Product (GBP): 240MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC OPAMP PGA 1 CIRCUIT 14SOIC
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 14-SOIC
INST AMP, 8MHZ, 5.5V, 14SOIC; No. of Amplifiers:1 Amplifier; Input Offset Voltage:10µV; Slew Rate:11V/µs; Bandwidth:8MHz; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Amplifier Output:Rail to RoHS Compliant: Yes
Texas Instruments | LIXINC Electronics Co., Limited | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LMP8358MA/NOPB | LMP8358MA/NOPB | LMP8358MA/NOPB | LMP8358MA/NOPB | LMP8358MA/NOPB | 8115790P | 1055499-LMP8358MA/NOPB | LMP8358MA/NOPB | LMP8358MA/NOPB-ND | 29AH6137 |
Product Name | LMP8358 Zero-Drift, Programmable Instrumentation Amplifier with Diagnostics | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8358MA/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Inst Amp, 8Mhz, 5.5V, 14Soic; No. Of Amplifiers Texas Instruments | ||
RoHS Compliant | RoHS | |||||||||
Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | ||||||
Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | |||||
VOS | 9.00E-4 millivolts | 9.00E-4 millivolts | 9.00E-4 millivolts | |||||||
IBIAS | 6.00E-6 µA | 6.00E-6 µA | 6.00E-6 µA |