IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
The Instrumentation Amplifier ICs amplify the difference between two input signal voltages, while rejecting any signals that are common to both inputs. The DC precision and gain accuracy is maintained within a noisy environment, and also where large common-mode signals (AC power line frequency) are present.
Power Supply Type = Dual
Package Type = SOIC
Mounting Type = Surface Mount
Pin Count = 8
Typical Dual Supply Voltage = ±12 V, ±15 V, ±3 V, ±5 V, ±9 V
Rail to Rail = No
Maximum Input Offset Voltage = 0.125mV
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +85 °C
Maximum Input Resistance = 0.00002GOhms
The Instrumentation Amplifier ICs amplify the difference between two input signal voltages, while rejecting any signals that are common to both inputs. The DC precision and gain accuracy is maintained within a noisy environment, and also where large common-mode signals (AC power line frequency) are present.
Power Supply Type = Dual
Package Type = SOIC
Mounting Type = Surface Mount
Pin Count = 8
Typical Dual Supply Voltage = ±12 V, ±15 V, ±3 V, ±5 V, ±9 V
Rail to Rail = No
Maximum Input Offset Voltage = 0.125mV
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +85 °C
Maximum Input Resistance = 0.00002GOhms
Delivery on production packaging - Tube. This product is non-returnable.
The Instrumentation Amplifier ICs amplify the difference between two input signal voltages, while rejecting any signals that are common to both inputs. The DC precision and gain accuracy is maintained within a noisy environment, and also where large common-mode signals (AC power line frequency) are present.
Power Supply Type = Dual
Package Type = SOIC
Mounting Type = Surface Mount
Pin Count = 8
Typical Dual Supply Voltage = ±12 V, ±15 V, ±3 V, ±5 V, ±9 V
Rail to Rail = No
Maximum Input Offset Voltage = 0.125mV
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +85 °C
Maximum Input Resistance = 0.00002GOhms
Instrumentation Amplifier 1 Circuit 8-SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008049-AD622ARZ
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 1.2 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 60μV
Family Name: AD622
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±2.6 V to 18 V
Operating Supply Current: 900μA
Channel Output Current: 18mA
Alternative Parts (Cross-Reference): SN412014DRE4; INA118U; INA128U;
Introduction Date: January 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Instrumentation Amplifier 1 Circuit 8-SOIC
No. of Amplifiers:1 Amplifier; Input Offset Voltage:125µV; Slew Rate:1.2V/µs; Bandwidth:800kHz; Supply Voltage Range:± 2.6V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier Output:Single Ended; CMRR:118dB RoHS Compliant: Yes
LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD622ARZ | AD622ARZ | 195183 | AD622ARZ-ND | 008049-AD622ARZ | AD622ARZ | 60AK6728 |
Product Name | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD622ARZ | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices | |
Supply Voltage (VS) | ? to 18 volts | 36 volts | 2.6 to 18 volts | ||||
Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | |||
VOS | 0.0600 millivolts | 0.0600 millivolts | 0.0600 millivolts | ||||
IBIAS | 0.0020 µA | 0.0020 µA | 0.0020 µA | ||||
Slew Rate | 1.2 V/µs | 1.20E-6 V/µs | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs |