Zero-Drift Instrum. Amp Gain=10 MSOP8 - Amplifiers & Comparators - Instrumentation Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
Zero-Drift Instrum. Amp Gain=10 MSOP8 - Amplifiers & Comparators - Instrumentation Amplifiers
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
MCP6N16 - Single, Zero-Drift Instrumentation Amp, E temp
IC INST AMP 1 CIRCUIT 8MSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC INST AMP 1 CIRCUIT 8MSOP
Instrument Amplifier, 1, 22 V, 5 MHz, 1.8V to 5.5V, MSOP RoHS Compliant: Yes
INSTRUMENT AMPLIFIER, 5MHZ, 103DB, MSOP-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:22µV; Slew Rate:-; Bandwidth:5MHz; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; CMRR:103dB; MSL:- RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | 8290551P | MCP6N16-010E/MS-ND | MCP6N16-010E/MS | MCP6N16-010E/MS | MCP6N16-010E/MS | MCP6N16-010E/MS | 87X8992 |
Product Name | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrument Amplifier, 1, 22 V, 5 Mhz, 1.8V To 5.5V, Msop Rohs Compliant Microchip | ||
Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | |||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
Package Type | MSOP; MSOP | MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SOP; MSOP; MSOP8 | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
Features | Rail-Rail-Out | ||||||
Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps |