Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC 0 to 70
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad Low Noise
Manufacturer: Texas Instruments
Win Source Part Number: 054908-TLC2274ACD
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 4.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Rail-Rail LINCMOS Quad Op Amp TLC2274ACD - Amplifiers & Comparators - Operational Amplifiers
OP AMP, QUAD CMOS RRO/P, SMD, 2274; No. of Amplifiers:4 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Texas Instruments | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | TLC2274ACD | TLC2274ACD | TLC2274ACD | 054908-TLC2274ACD | TLC2274ACD | TLC2274ACD | TLC2274ACD | 296-1813-5-ND | 528315 | 54AH1571 |
Product Name | TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier | Integrated Circuits | Operational Amplifiers - Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274ACD | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Quad Cmos Rro/p, Smd, 2274; No. Of Amplifiers Texas Instruments | |
Standards | RoHS | RoHS | RoHS | |||||||
Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 4.4 to 16 volts | 4.4 volts | 5 to 15 volts | 2.2 to 8 volts | ||||
VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
Quiescent Current (IQ) | 1500 microamps | |||||||||
CMRR | 70 dB |