Low Power Quad Operational Amplifier 14-CDIP -55 to 125
General Purpose Amplifier 4 Circuit Differential 14-CDIP
Operational Amplifier, 4 Func, 4000uV Offset-Max, BIPolar, CDIP14 - Dual marked (5962R9950402VCA)
OPERATIONAL AMPLIFIER, 4 FUNC, 4
SPACE-GRADE, QUAD, 32-V, 1-MHZ
Win Source Part Number: 1012877-LM124AJRLQML
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 4
Standard Package: 1
Output Type: Differential
Amplifier Type: General Purpose
Slew Rate: 0.1V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 100 pA
Voltage - Input Offset: 2 mV
Current - Output / Channel: 60 mA
Mounting Type: Through Hole
Package / Case: 14-CDIP (0.300", 7.62mm)
Supplier Device Package: 14-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.33.0001
Mfr: National Semiconductor
Other Names: 2156-LM124AJRLQMLV,T
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 32 V
SPACE-GRADE, QUAD, 32-V, 1-MHZ,
General Purpose Amplifier 4 Circuit Push-Pull, No 14-CDIP
General Purpose Amplifier 4 Circuit Differential 14-CDIP
Texas Instruments | Nova Technology(HK) Co.,Ltd | Rochester Electronics | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LM124AJRLQMLV | LM124AJRLQMLV | LM124AJRLQMLV | LM124AJRLQMLV | LM124AJRLQMLV | 1012877-LM124AJRLQMLV | 296-LM124AJRLQMLV-ND | LM124AJRLQMLV | LM124AJRLQMLV |
Product Name | LM124AQML-SP Low Power Quad Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
Package Type | CDIP | DIP; CDIP; CDIP14 | CDIP; 14-CDIP (0.300\", 7.62mm) | -55degC ~ 125degC (TA) | 14-CDIP (0.300", 7.62mm) | CDIP; 14-CDIP (0.300", 7.62mm) | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | |
Number of Devices | 4 | 4 | |||||||
Life Cycle Stage | Active | Active | Active | Active | |||||
Supply Voltage (VS) | 3 to 32 volts |