Product Details
The AD862x is a precision JFET input amplifier. It features true single-supply operation, low power consumption, and rail-to-rail output. The outputs remain stable with capacitive loads of over 500 pF; the supply current is less than 630 µA/amp. Applications for the AD862x include photodiode transimpedance amplification, ATE reference level drivers, battery management, both line powered and portable instrumentation, and remote sensor signal conditioning including automotive sensors.
The AD862x’s ability to swing nearly rail-to-rail at the input and rail-to-rail at the output enables it to be used to buffer CMOS, DACs, ASICs, and other wide output swing devices in single-supply systems.
The 5 MHz bandwidth and low offset are ideal for precision filters.
The AD862x is fully specified over the extended industrial (−40°C to +85°C) temperature range. The AD8627 is available in both 5-lead SC70 and 8-lead SOIC surface-mount packages. The SC70 packaged parts are available in tape and reel only. The AD8626 is available in MSOP.
Precision Amplifiers Prec Low Pwr JFET SGL-Supply
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1013567-AD8626ARZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Slew Rate: 5 V/μs
Current - Input Bias: 0.25pA
Voltage - Input Offset: 350μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 26 V, ±2.5 V to 13 V
Operating Supply Current: 710μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
A range of JFET input Op Amps from Analog Devices suitable for operation from single rail power supplies. The input common mode range of these operational amplifiers includes ground (or the negative supply rail with dual supplies) and most of the devices feature rail-to-rail outputs. Single, Dual and Quad package options are available.
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 6 - 24 V
Typical Gain Bandwidth Product = 5MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±12 V, ±3 V, ±5 V, ±9 V
Typical Slew Rate = 5V/µs
A range of JFET input Op Amps from Analog Devices suitable for operation from single rail power supplies. The input common mode range of these operational amplifiers includes ground (or the negative supply rail with dual supplies) and most of the devices feature rail-to-rail outputs. Single, Dual and Quad package options are available.
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 6 - 24 V
Typical Gain Bandwidth Product = 5MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±12 V, ±3 V, ±5 V, ±9 V
Typical Slew Rate = 5V/µs
A range of JFET input Op Amps from Analog Devices suitable for operation from single rail power supplies. The input common mode range of these operational amplifiers includes ground (or the negative supply rail with dual supplies) and most of the devices feature rail-to-rail outputs. Single, Dual and Quad package options are available.
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 6 - 24 V
Typical Gain Bandwidth Product = 5MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±12 V, ±3 V, ±5 V, ±9 V
Typical Slew Rate = 5V/µs
Delivery on production packaging - Tube. This product is non-returnable.
AD8626 - Precision, Low Power, Single-Supply, JFET Amplifier in MSOP
J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC
No. of Amplifiers:2 Amplifier; Bandwidth:5MHz; Slew Rate:5V/µs; Supply Voltage Range:5V to 26V, ± 2.5V to ± 13V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Analog Devices, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8626ARZ | AD8626ARZ | AD8626ARZ | AD8626ARZ | AD8626ARZ | 1013567-AD8626ARZ | 7097244 | AD8626ARZ | 505-AD8626ARZ-ND | 60AK7684 |
Product Name | Precision, Low Power, Single-Supply, JFET Amplifier in MSOP | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8626ARZ | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices | ||
Standards and Certifications | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 5 to 26 volts | 5 volts | 5 to 26 volts | 5 to 26 volts | 6 to 24 volts | |||||
GBW | 5 MHz | 5 MHz | 5 MHz | 5 MHz | 5 MHz | |||||
Quiescent Current (IQ) | 850 microamps | |||||||||
IBIAS | 1.00E-6 µA | 2.50E-7 µA | 2.50E-7 µA | 2.50E-7 µA |